TE Connectivity 2267394-1
- 收藏
- 对比
2267394-1
2460-2267394-1
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 17, Straight, Individual, 15/16-20 UNEF-2B
1最小包装量--
2267394-1详情
TE Connectivity 2267394-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2267394-1
TE Internal Description
CPC CABLE CLAMP KIT, STD, SIZE 17, UV
Backshell & Clamp Accessory Typeu2009
电缆夹
Compatible With Circular Connector Shell Sizeu2009
17
Body Orientationu2009
Straight
Accepts Cable Diameter (Max)u2009
11.51u2009mmu2009[u2009.453u2009inu2009]
Protective Coveru2009
Without
2267394-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。