TE Connectivity 2267474-1
- 收藏
- 对比
2267474-1
2460-2267474-1
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 23, Straight, Individual, 1-3/8-18 UNEF-2B
1最小包装量--
2267474-1详情
TE Connectivity 2267474-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2267474-1
TE Internal Description
CPC Cable Clamp, Size 23, Special
Backshell & Clamp Accessory Typeu2009
电缆夹
Compatible With Circular Connector Shell Sizeu2009
23
Body Orientationu2009
Straight
Protective Coveru2009
Without
Packaging Methodu2009
Individual
2267474-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。