TE Connectivity 226853-3
- 收藏
- 对比
226853-3
2460-226853-3
同轴连接器(射频)
--
大陆
立即发货

RF Contacts, Cable-to-Cable, Wire & Cable, Socket, Straight, Tin, Power, Cable Mount (Free-Hanging)
1最小包装量--
226853-3详情
TE Connectivity 226853-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Center Contact Plating Materialu2009
Tin
Contact Orientationu2009
Straight
Contact Typeu2009
Socket
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Cable-to-Cable
TE Internal Description
CONTACT, MIN UHF, PUR.
TE Internal #
226853-3
226853-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。