TE Connectivity 226854-1
- 收藏
- 对比
226854-1
2460-226854-1
集成电路(IC)
--
大陆
立即发货

Coax RF Connectors TERMINAL PCB CRIMP
1最小包装量--
226854-1详情
TE Connectivity 226854-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
226854-1
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.33
Factory Pack QuantityFactory Pack Quantity
1500
Brand
TE Connectivity / AMP
RoHS
N
Cable Types
RG-58, 58A, 58B, 58C
ECCN 代码
EAR99
HTS代码
8536.90.40.00
子类别
射频互连器件
Reach合规守则
compliant
终端样式
Crimp
Brand Name
AMP
端子和接线板类型
线端子
产品类别
RF Connectors / Coaxial Connectors
终端性别
MALE
产品
Contacts
产品类别
RF Connectors / Coaxial Connectors
226854-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。