TE Connectivity 2270226-4
- 收藏
- 对比
2270226-4
2460-2270226-4
光伏(太阳能板)连接器
--
大陆
立即发货

Solar Connectors & Adapters, Crimp-Contact, Socket, Copper Alloy, Plus, 12 AWG / 10 AWG Wire Size, SOLARLOK PV4-S DC Connector
1最小包装量--
2270226-4详情
TE Connectivity 2270226-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
10, 12
Solar Connector & Adapter Keyingu2009
Plus
Contact Base Materialu2009
Copper Alloy
Solar Connector Styleu2009
Socket
Solar Connector Typeu2009
Crimp-Contact
TE Internal Description
SOCKET,PV4-SFX/PV4-S1FX
TE Internal #
2270226-4
2270226-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。