TE Connectivity 2271183-3
- 收藏
- 对比
2271183-3
2460-2271183-3
固态照明连接器
--
大陆
立即发货

Ballast Connectors, Connector, Poke-In, Wire-to-Wire, 2 Position, 5.7 mm Centerline, Wire & Cable, LIGHT-N-LOK Ballast Connector
1最小包装量--
2271183-3详情
TE Connectivity 2271183-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(mm)
5.7
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Wire
Termination Method to Wire & Cableu2009
Poke-In
Lighting Product Typeu2009
Connector
TE Internal Description
RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR
TE Internal #
2271183-3
2271183-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。