TE Connectivity 2273002-4
- 收藏
- 对比
2273002-4
2460-2273002-4
电缆组件
--
大陆
立即发货

M8 Pigtail Cable Assembly, 4 Position, 10 m, Sensor/Actuator, Code A, M8 Plug, Single Ended, Plastic
1最小包装量--
2273002-4详情
TE Connectivity 2273002-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M8 Plug
Keying Codeu2009
A
Number of Positionsu2009
4
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
M8 x 1.0 straight plug Pigtail
TE Internal #
2273002-4
Cable Assembly Typeu2009
M8 Pigtail
2273002-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。