TE Connectivity 2273028-4
- 收藏
- 对比
2273028-4
2460-2273028-4
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 4 Position, 10 m, Sensor/Actuator, Code A, M12 Plug, Single Ended, Plastic
1最小包装量--
2273028-4详情
TE Connectivity 2273028-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2273028-4
TE Internal Description
M12 x 1.0 straight plug pigt A
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
4
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
Cable Assembly Typeu2009
M12 Pigtail
2273028-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。