TE Connectivity 2273104-2
- 收藏
- 对比
2273104-2
2460-2273104-2
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 4 Position, 3 m, Sensor/Actuator, Code A, M12 Socket, Single Ended, Plastic
1最小包装量--
2273104-2详情
TE Connectivity 2273104-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Assembly Typeu2009
M12 Pigtail
Connector Type (End A)u2009
M12 Socket
Keying Codeu2009
A
Number of Positionsu2009
4
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
M12 x 1.0 angled socket pigt SH 2 LED A
TE Internal #
2273104-2
2273104-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。