TE Connectivity 2273229-1
- 收藏
- 对比
2273229-1
2460-2273229-1
电缆组件
--
大陆
立即发货

8 Position, Sensor/Actuator, Code A, M12 Plug, Shielded, Single Ended, Plastic
1最小包装量--
2273229-1详情
TE Connectivity 2273229-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2273229-1
TE Internal Description
M12 x 1.0 angled plug 8pos shld A
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
8
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
Connector Orientation (End A)u2009
直角
2273229-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。