TE Connectivity 2274000-1
- 收藏
- 对比
2274000-1
2460-2274000-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 32 Gb/s, Internal/External EMI Springs, zSFP Thermally Enhanced, With Lightpipe, 1 x 1, Dual Round
--最小包装量--
2274000-1详情
TE Connectivity 2274000-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2274000-1
TE Internal Description
ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT WITH LP
Pluggable I/O Product Typeu2009
Cage Assembly
Data Rate (Max)u2009(Gb/s)
32
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
zSFP+ Thermally Enhanced
Lightpipe Optionsu2009
With Lightpipe
2274000-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。