TE Connectivity 2274093-6
- 收藏
- 对比
2274093-6
2460-2274093-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 228 Position, .64 mm [.025 in] Centerline, Gold or Gold Flash over Palladium Nickel, Surface Mount
1最小包装量--
2274093-6详情
TE Connectivity 2274093-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2274093-6
TE Internal Description
MICT,R/APLUG,228,ASY,.025,.062, STNDOFFS
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
228
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
2274093-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。