TE Connectivity 2274682-1
- 收藏
- 对比
2274682-1
2460-2274682-1
端子板 - 线对板
--
大陆
立即发货

Mini-SAS HD, Receptacle, Cable-to-Board, 72 Position, 4 Row, 2 Port, Right Angle, Through Hole - Press-Fit, .029 in [.75 mm] Centerline, Mini-SAS HD
1最小包装量--
2274682-1详情
TE Connectivity 2274682-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2274682-1
Number of Rowsu2009
4
Number of Positionsu2009
72
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Receptacle
SAS Connector Typeu2009
Mini-SAS HD
TE Internal Description
AMINISAS HD, 1X2 REC ASSY
2274682-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。