TE Connectivity 2274784-3
- 收藏
- 对比
2274784-3
2460-2274784-3
可插拔连接器
--
大陆
立即发货

CXP, Receptacle Assembly, Single-Sided Mount, 1 Port, 1 x 1, Included Lightpipe, Custom, Standard, Data Rate (Max) 125 Gb/s, Elastomeric Gasket
1最小包装量--
2274784-3详情
TE Connectivity 2274784-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2274784-3
TE Internal Description
CXP RCPT KIT 84P SINGLE LIGHTPIPE
Pluggable I/O Product Typeu2009
插座组件
PCB Mounting Styleu2009
Single-Sided
Number of Portsu2009
1
Port Matrix Configurationu2009
1 x 1
Included Lightpipeu2009
有
2274784-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。