TE Connectivity 2274843-4
- 收藏
- 对比
2274843-4
2460-2274843-4
可插拔连接器
--
大陆
立即发货

CFP, CFP2 & CFP4, Cage Assembly, 1 x 1, Data Rate (Max) 56 Gb/s, Double-Sided (Belly-to-Belly) Mount, Cable-to-Board, Printed Circuit Board, Signal
1最小包装量--
2274843-4详情
TE Connectivity 2274843-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2274843-4
TE Internal Description
CAGE ASSEMBLY WITH INSULATOR, CFP2, 1X1
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 1
Data Rate (Max)u2009(Gb/s)
56
PCB Mounting Styleu2009
Double-Sided (Belly-to-Belly)
Connector Systemu2009
Cable-to-Board
2274843-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。