TE Connectivity 22759/32-14-09
- 收藏
- 对比
22759/32-14-09
2460-22759/32-14-09
电缆,电线
--
大陆
立即发货

Hook Up Wire, MIL-DTL-22759, 600V Voltage Rating, Tin-Coated Copper, 14 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
22759/32-14-09详情
TE Connectivity 22759/32-14-09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG3486-000
TE Internal Description
22759/32-14-09
Mil-Spec
M22759/32-14-09
Cable Typeu2009
MIL-DTL-22759
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
14
22759/32-14-09拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。