TE Connectivity 22759/44-28-3
- 收藏
- 对比
22759/44-28-3
2460-22759/44-28-3
电缆,电线
--
大陆
立即发货

Hook Up Wire, MIL-DTL-22759, 600V Voltage Rating, Silver-Coated Copper, 28 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
22759/44-28-3详情
TE Connectivity 22759/44-28-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM6942-000
TE Internal Description
22759/44-28-3
Mil-Spec
M22759/44-28-3
Cable Typeu2009
MIL-DTL-22759
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Silver-Coated Copper
Wire Sizeu2009(AWG)
28
22759/44-28-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。