TE Connectivity 227708-2
- 收藏
- 对比
227708-2
2460-227708-2
集成电路(IC)
--
大陆
立即发货

227708-2 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
227708-2详情
TE Connectivity 227708-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Mounting Styles
STRAIGHT
Manufacturer Series
227708
Insulator Material
聚四氟乙烯
Contact Finish Mating
GOLD
Risk Rank
5.84
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
227708-2
JESD-609代码
e4
连接器类型
射频同步连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
GOLD
特性阻抗
50 Ω
227708-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。