TE Connectivity 2278870-1
- 收藏
- 对比
2278870-1
2460-2278870-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 64 Position, .098 in [2.5 mm] Centerline, Sealable, Black, Signal, MQS
1最小包装量--
2278870-1详情
TE Connectivity 2278870-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2278870-1
TE Internal Description
64P PLUG CONNECTOR
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.6, 1.5
Mating Tab Widthu2009(in)
.023, .06
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
64
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
2278870-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。