TE Connectivity 2-282042-3
- 收藏
- 对比
2-282042-3
2460-2-282042-3
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Wire-to-Board, 2 Position, .196 in [5 mm] Centerline, Insulation Displacement (IDC), 1 Row, Natural, RAST 5 IDC Connectors
1最小包装量--
2-282042-3详情
TE Connectivity 2-282042-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-282042-3
TE Internal Description
AMP MONO-SHAPE 2 POS P.C.B.CON
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
5u2009mmu2009[u2009.196u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Number of Rowsu2009
1
2-282042-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。