TE Connectivity 228284-1
- 收藏
- 对比
228284-1详情
TE Connectivity 228284-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
底架
Bulkhead, Panel, Rear Side Nut
Manufacturer
VITRAMON
RoHS
YES
包装
Bulk
终端
Solder
连接器类型
BNC
紧固类型
Threaded
无铅
含铅
228284-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。