TE Connectivity 2-2837226-2
- 收藏
- 对比
2-2837226-2
2460-2-2837226-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Female Adapter Post - Pacific Style Interface, 30 mm (1.12) Stroke Terminator, Wire Crimp Width .127 in [3.23 mm]
1最小包装量--
2-2837226-2详情
TE Connectivity 2-2837226-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Female Adapter Post - Pacific Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator
Wire Crimp Widthu2009
3.23u2009mmu2009[u2009.127u2009inu2009]
TE Internal Description
OCEAN_2.0_Applicator-S-127F185F-A
TE Internal #
2-2837226-2
2-2837226-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。