TE Connectivity 2-284931-8
- 收藏
- 对比
2-284931-8
2460-2-284931-8
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Wire-to-Board, 8 Position, .098 in [2.5 mm] Centerline, Insulation Displacement (IDC), 1 Row, Natural, PBT GF
1最小包装量--
2-284931-8详情
TE Connectivity 2-284931-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
TE Internal Description
DUOPLUG Std, female conn.,8p.,select
TE Internal #
2-284931-8
2-284931-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。