2286117-3
2286117-3

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity 2286117-3

  • 收藏
  • 对比

型号

2286117-3

utmel 编号

2460-2286117-3

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Connector Daughtercard Plug 112-Position Solder Right Angle Through Hole

起订量

1最小包装量--

添加到询价列表
2286117-3
2286117-3 TE Connectivity Connector Daughtercard Plug 112-Position Solder Right Angle Through Hole

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

2286117-3详情

TE Connectivity 2286117-3重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -5 - 70

  • Outer diameter approx.

    9.7

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

  • Core identification

    Numbers

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    Braiding

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, stationary application/permanent installation

    58.2

  • Low smoke according to IEC 61034-2

  • Nominal voltage U

    500

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class 5 = flexible

0个相似型号

2286117-3拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS