TE Connectivity 2286118-3
- 收藏
- 对比
2286118-3
2460-2286118-3
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 112 Position, 7 Row, 16 Column, PCB Mount Header, Traditional Backplane, Right Angle
1最小包装量--
2286118-3详情
TE Connectivity 2286118-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2286118-3
TE Internal Description
MULTIGIG RT2-R DAUGHTER CARD- MODULE 16B
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
112
Row-to-Row Spacingu2009(mm)
1.8
Number of Rowsu2009
7
Number of Columnsu2009
16
2286118-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。