TE Connectivity 2287452-2
- 收藏
- 对比
2287452-2
2460-2287452-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 56 Position, .157 in / .087 in [4 mm / 2.2 mm] Centerline, Black, Wire & Cable, Multilock Connector System
1最小包装量--
2287452-2详情
TE Connectivity 2287452-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2287452-2
TE Internal Description
56POS,MIXED,REC HSG,025,090, CODE B,ASSY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Centerline (Pitch)u2009(in)
.087, .157
Centerline (Pitch)u2009(mm)
2.2, 4
Number of Positionsu2009
56
2287452-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。