TE Connectivity 2288589-2
- 收藏
- 对比
2288589-2
2460-2288589-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 16 Gb/s, Internal/External EMI Springs, SFP , Not Optional, 1 x 5, Through Hole - Press-Fit, 5 Port
1最小包装量--
2288589-2详情
TE Connectivity 2288589-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pluggable I/O Applicationsu2009
SFP+
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
16
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
1X5 SFP+ CAGE EMI EHANCED WITH HS
TE Internal #
2288589-2
Lightpipe Optionsu2009
Not Optional
2288589-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。