TE Connectivity 2289129-5
- 收藏
- 对比
2289129-5
2460-2289129-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 2, Internal/External EMI Springs, Included Lightpipe, Standard, zQSFP /QSFP28
1最小包装量--
2289129-5详情
TE Connectivity 2289129-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enhancementsu2009
Standard
Included Lightpipeu2009
有
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
2 x 2
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
TE Internal Description
ZQSFP+ CAGE& CONN 2X2, EMI SPRING, 2 LP
TE Internal #
2289129-5
2289129-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。