TE Connectivity 2289727-1
- 收藏
- 对比
2289727-1详情
TE Connectivity 2289727-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polybutylene Terephthalate (PBT)
Factory Pack QuantityFactory Pack Quantity
112
Manufacturer
WIMA
Brand
WIMA
Maximum Operating Temperature
+ 125 C
Housing Gender
Female
Minimum Operating Temperature
- 40 C
Mounting Styles
Cable Mount / Free Hanging
RoHS
Details
系列
MKPF
类型
插座外壳
定位的数量
2 Position
应用
Cable-to-Cable
行数
1 Row
子类别
Capacitors
终端样式
Crimp
房屋颜色
Black
产品类别
薄膜电容器
产品
线壳
产品类别
薄膜电容器
2289727-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。