TE Connectivity 2289730-3
- 收藏
- 对比
2289730-3
2460-2289730-3
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, C, Cable-to-Cable, 1 Position, Cable Exit Angle 180°, Crimp, FAKRA RF Connector System
1最小包装量--
2289730-3详情
TE Connectivity 2289730-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
1
Connector Systemu2009
Cable-to-Cable
Connector Codeu2009
C
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
KIT, HOUSING, CPA, INLINE FEMALE, FAKRA
TE Internal #
2289730-3
2289730-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。