TE Connectivity 228980-7
- 收藏
- 对比
228980-7
2460-228980-7
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, BNC RF Interface, Jack, 50 Ω, RG 188 / RG 316 / RG 174, Bayonet, .5 GHz Operating Frequency, Cable-to-Panel, 1 Position, Sealable
1最小包装量--
228980-7详情
TE Connectivity 228980-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
228980-7
TE Internal Description
JACK,BHD,COML,SERIES BNC,GOLD
RF Interfaceu2009
BNC
RF Connector Styleu2009
Jack
RF Connector Mated Outer Diameter (Approximate)u2009
14.53u2009mmu2009[u2009.572u2009inu2009]
Impedanceu2009(Ω)
50
Compatible With RF Cable Typeu2009
RG 174, RG 188, RG 316
228980-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。