TE Connectivity 2290314-1
- 收藏
- 对比
2290314-1
2460-2290314-1
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 21 Position, .196 in [5 mm] Centerline, 2 Row, 6/6 Nylon, Plug, Socket, Wire & Cable, Signal
1最小包装量--
2290314-1详情
TE Connectivity 2290314-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2290314-1
TE Internal Description
MIC MARK2 21POS. PLUG HOUSING.
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
21
Centerline (Pitch)u2009
5u2009mmu2009[u2009.196u2009inu2009]
Number of Rowsu2009
2
Housing Materialu2009
6/6 Nylon
2290314-1拓展信息

















哦! 它是空的。