TE Connectivity 2291392-8
- 收藏
- 对比
2291392-8详情
TE Connectivity 2291392-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Description/Function
FAKRA RF Connector System, Data Connectivity Headers, Code D
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
800
Mounting Styles
通孔
Contact Materials
Gold
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
定位的数量
1 Position
颜色
Violet
应用
Signal
性别
Plug (Male)
子类别
汽车连接器
触点类型
Pin
终端样式
焊针
触点性别
Male
配件类型
-
产品类别
汽车连接器
产品
Connectors
安装角
Horizontal
产品类别
汽车连接器
2291392-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。