TE Connectivity 2-292143-9
- 收藏
- 对比
2-292143-9
2460-2-292143-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 9 Position, 2 mm [.079 in] Centerline, Partially Shrouded, Tin, Through Hole - Solder, AMP CT
1最小包装量--
2-292143-9详情
TE Connectivity 2-292143-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
PCB Mount Orientationu2009
直角
TE Internal #
2-292143-9
TE Internal Description
CT POST HDR ASSY 9P H W/O KINK
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
9
2-292143-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。