TE Connectivity 2-292185-0
- 收藏
- 对比
2-292185-0
2460-2-292185-0
背板连接器 - 专用
--
大陆
立即发货

Conn Mini-Drawer RCP 4Power/20Signal POS Crimp ST Panel Mount
1最小包装量--
2-292185-0详情
TE Connectivity 2-292185-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
40
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Tray
类型
Mini-Drawer
性别
Receptacle
子类别
电源连接器
房屋颜色
Black
产品类别
重型电源连接器
产品类别
重型电源连接器
产品长度
68 mm
2-292185-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。