TE Connectivity 2293961-1
- 收藏
- 对比
2293961-1
2460-2293961-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 2, Internal/External EMI Springs, Included Lightpipe, zQSFP /QSFP28
1最小包装量--
2293961-1详情
TE Connectivity 2293961-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2293961-1
TE Internal Description
2X2 QSFP+ SPRING CAGE AND CONNECTOR
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Port Matrix Configurationu2009
2 x 2
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
有
Data Rate (Max)u2009(Gb/s)
10
2293961-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。