TE Connectivity 2296004-2
- 收藏
- 对比
2296004-2
2460-2296004-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 32 Gb/s, Internal/External EMI Springs, zSFP Thermally Enhanced, With Lightpipe, 1 x 6, Custom
1最小包装量--
2296004-2详情
TE Connectivity 2296004-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2296004-2
TE Internal Description
ZSFP+ 1X6 CAGE ASSY, W/HS, MIXED LP
Pluggable I/O Product Typeu2009
Cage Assembly
Data Rate (Max)u2009(Gb/s)
32
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
zSFP+ Thermally Enhanced
Lightpipe Optionsu2009
With Lightpipe
2296004-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。