TE Connectivity 2297762-4
- 收藏
- 对比
2297762-4
2460-2297762-4
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Board, 4 Position, 5 mm [1.97 in] Centerline, Insulation Displacement (IDC), 1 Row, Natural, Mating Retention
1最小包装量--
2297762-4详情
TE Connectivity 2297762-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Connector Product Typeu2009
连接器组件
TE Internal Description
AMP MONO-SHAPE TAB REAR ASSY 4
TE Internal #
2297762-4
Centerline (Pitch)u2009
5u2009mmu2009[u20091.97u2009inu2009]
2297762-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。