TE Connectivity 2297813-1
- 收藏
- 对比
2297813-1
2460-2297813-1
可插拔连接器
--
大陆
立即发货

Other Hard Wired Boxes, Fuse Holder / Relay Holder, Mini ATM Fuse Fuse Type, 22 Fuses (Minimum), ISO Mini, 1 Relays (Maximum), 49 Position
--最小包装量--
2297813-1详情
TE Connectivity 2297813-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Relays (Maximum)u2009
1
Compatible With Relay Typeu2009
ISO Mini
Number of Fuses (Maximum)u2009
22
Fuse Typeu2009
Mini ATM Fuse
Component Typeu2009
Fuse Holder, Relay Holder
TE Internal Description
BASE ASSY, 49 POSN ISO FUSE AND RELAY
TE Internal #
2297813-1
2297813-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。