TE Connectivity 2297819-1
- 收藏
- 对比
2297819-1详情
TE Connectivity 2297819-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Factory Pack QuantityFactory Pack Quantity
50000
Brand
TE Connectivity
RoHS
Details
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 40 C
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 1
定位的数量
-
颜色
Yellow
性别
-
子类别
汽车连接器
电压
12V AC/DC
配件类型
线密封
产品类别
汽车连接器
产品
Accessories
产品类别
汽车连接器
2297819-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。