TE Connectivity 2298896-1
- 收藏
- 对比
2298896-1
2460-2298896-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 1, Internal/External EMI Springs, Included Lightpipe, QSFP/QSFP
1最小包装量--
2298896-1详情
TE Connectivity 2298896-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Data Rate (Max)u2009(Gb/s)
10
Included Lightpipeu2009
有
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
2 x 1
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
TE Internal Description
2X1 QSFP+ SPRING CAGE AND CONNECTOR
TE Internal #
2298896-1
2298896-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。