TE Connectivity 229917-1
- 收藏
- 对比
229917-1
2460-229917-1
套管 - 音频连接器
--
大陆
立即发货

BRASS, TIN FINISH, WIRE TERMINAL
1最小包装量--
229917-1详情
TE Connectivity 229917-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
Rohs Code
有
Manufacturer Part Number
229917-1
Manufacturer
TE Connectivity
Part Life Cycle Code
Transferred
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.35
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
19 AWG
端子和接线板类型
线端子
终端性别
FEMALE
229917-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。