TE Connectivity 2299503-1
- 收藏
- 对比
2299503-1
2460-2299503-1
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Closed End Splice, 22 – 14 AWG Wire Size, Splice Capacity 3 Ground, Standard, .195 in [.5 mm] Barrel Inside Diameter, Steel, Orange, Bag
1最小包装量--
2299503-1详情
TE Connectivity 2299503-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrel Inside Diameteru2009
.5u2009mmu2009[u2009.195u2009inu2009]
Splice Featuresu2009
Standard
Splice Capacityu2009
3 + Ground
Sealableu2009
无
Wire Sizeu2009(AWG)
22 – 14
Alias #
CPGI-WC-WG-OR-BULK
TE Internal Description
CPGI-WC-WG-OR-BULK
TE Internal #
CR2103-000
2299503-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。