TE Connectivity 229974-4
- 收藏
- 对比
229974-4
2460-229974-4
D 形连接器 - 并口
--
大陆
立即发货

IDC D-Sub Connectors, Plug, 26 – 24 AWG Solid Wire Size, .13 – .32 mm² Solid Wire Size, 24 AWG Stranded Wire, CHAMP Docking Connectors
1最小包装量--
229974-4详情
TE Connectivity 229974-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
229974-4
TE Internal Description
ASSY, PLUG, 50 POS, B SLOT
Connector & Housing Typeu2009
Plug
Solid Wire Sizeu2009(AWG)
26 – 24
Solid Wire Sizeu2009(mm²)
.13 – .32
Stranded Wire Sizeu2009(AWG)
24
Stranded Wire Sizeu2009(mm²)
.33
229974-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。