TE Connectivity 2299870-5
- 收藏
- 对比
2299870-5
2460-2299870-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 2 x 2, Internal/External EMI Springs, Data Rate (Max) 28 Gb/s, 4 Port, None, 3 Rear EONs per Port Column
1最小包装量--
2299870-5详情
TE Connectivity 2299870-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2299870-5
TE Internal Description
THERMAL ZQSFP+ STACKED REC ASSEMBLY 2X2
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
2 x 2
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
2299870-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。