TE Connectivity 2301859-1
- 收藏
- 对比
2301859-1
2460-2301859-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 2, Internal/External EMI Springs, Data Rate (Max) 28 Gb/s, 4 Port, None
1最小包装量--
2301859-1详情
TE Connectivity 2301859-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2301859-1
TE Internal Description
ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Port Matrix Configurationu2009
2 x 2
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
无
Data Rate (Max)u2009(Gb/s)
28
2301859-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。