TE Connectivity 2302318-2
- 收藏
- 对比
2302318-2
2460-2302318-2
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 56 Position, Mating Alignment, Keyed Mating Alignment Type, 7 Row, 8 Column, MULTIGIG RT 2-S
1最小包装量--
2302318-2详情
TE Connectivity 2302318-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2302318-2
TE Internal Description
RA ASSY, 7Rw, Left Half, MULTIGIG RT 2-S
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
56
Row-to-Row Spacingu2009
1.35u2009mmu2009[u2009.053u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
2302318-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。