TE Connectivity 2302452-3
- 收藏
- 对比
2302452-3
2460-2302452-3
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors MATENET FIXATION ELEMENT
--最小包装量--
2302452-3详情
TE Connectivity 2302452-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Details
Contact Materials
Copper Alloy
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1500
包装
切割胶带
配件类型
Insert
产品
Accessories
2302452-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。