TE Connectivity 2302475-4
- 收藏
- 对比
2302475-4
2460-2302475-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire / Wire-to-Device / Wire-to-Board, 10 Position, .071 in [1.8 mm] Centerline, Violet, Signal, Nano MQS
1最小包装量--
2302475-4详情
TE Connectivity 2302475-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
1.8u2009mmu2009[u2009.071u2009inu2009]
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Mating Tab Widthu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
10POS,NANOMQS,REC HSG,COD D
TE Internal #
2302475-4
2302475-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。