TE Connectivity 2302510-9
- 收藏
- 对比
2302510-9
2460-2302510-9
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors 1-PORT MATENET FRAME STP, COD Z
1最小包装量--
2302510-9详情
TE Connectivity 2302510-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polybutylene Terephthalate (PBT)
RoHS
Details
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
500
类型
1-Port
颜色
Blue
配件类型
Frame
产品
Housings
2302510-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。